551785详情
Essentra 551785重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
包装数量
1000
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
类型
卡锁
颜色
Natural
性别
Male / Male
产品
Spacers
长度
22 mm
面板厚度
1.6 mm
551785拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。