60SGN00012B详情
Essentra 60SGN00012B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Hole Size
0.275 in x 0.29 in
Contact Materials
Nylon
类型
扣眼槽
颜色
Natural
螺纹尺寸
8-10
产品
PCB支架
长度
8.13 mm
60SGN00012B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。