60SGN00914详情
Essentra 60SGN00914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
安装孔直径
-
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
Package
Bulk
厂商
Essentra组件
Product Status
活跃
系列
MicroPlastics
类型
螺钉扣眼
颜色
Natural
螺纹尺寸
#6
螺丝尺寸
#6
头部直径
0.375 (9.53mm) Square
头部高度
0.305 (7.75mm)
60SGN00914拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。