60TC125250详情
Essentra 60TC125250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyethylene (PE)
RoHS
Details
Screw Head
Round
Factory Pack QuantityFactory Pack Quantity
1000
类型
徽章夹
螺纹尺寸
1/8 x 0.25
外径
0.344 in
产品
Clips
长度
0.25 in
60TC125250拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。