61PR010000B详情
Essentra 61PR010000B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Flat
Mounting Hole Size
5.5 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Push-In Rivet
颜色
Black
外径
9.5 mm
产品
Rivets
长度
8.7 mm
61PR010000B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。