8201040008VR详情
Essentra 8201040008VR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Truss
Mounting Hole Size
6 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
母铆钉
颜色
Black
外径
10 mm
产品
Rivets
8201040008VR拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。