8502260900VR详情
Essentra 8502260900VR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Screw Head
Truss
Mounting Hole Size
8 mm to 20 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Male / Female Ratchet Rivet
颜色
Transparent
外径
30 mm
产品
Rivets
长度
28 mm
8502260900VR拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。