BNC0437A详情
Essentra BNC0437A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Mounting Hole Size
15.8 mm
Factory Pack QuantityFactory Pack Quantity
2500
类型
螺栓保护帽
颜色
Black
螺纹尺寸
7/16
产品
Caps
0个相似型号
BNC0437A拓展信息
TKG1040B
Essentra Components
RCR111512A
Essentra Components
RDR111571A
Essentra Components
RDR111049A
Essentra Components
RDR111044A
Essentra Components
RDP465338A
Essentra Components
466582
Essentra
BNC0312B
Essentra
HS12076A
Essentra
HV904120A
Essentra








哦! 它是空的。