BNC0437B详情
Essentra BNC0437B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Mounting Hole Size
15.8 mm
Factory Pack QuantityFactory Pack Quantity
2500
系列
BNC
类型
螺栓保护帽
颜色
White
螺纹尺寸
7/16
产品
Caps
BNC0437B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。