CBTMS020A详情
Essentra CBTMS020A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Mounting Hole Size
4 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
螺杆支座
颜色
Natural
螺纹尺寸
M3
产品
Supports
0个相似型号
CBTMS020A拓展信息
LEDS1-4-26
Essentra Components
LEDS2E-12-01
Essentra Components
LEDM-3-09
Essentra Components
551774
Essentra
LEDS2-6-26
Essentra Components
LEDS1-6-26
Essentra Components
SQLEDS1-6-26
Essentra Components
LCBS-8-7-19
Essentra
LEDM-3-13
Essentra Components
LEDS2-8-26
Essentra Components








哦! 它是空的。