CR48-1-2详情
Essentra CR48-1-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
RoHS
Details
Screw Head
Round
Mounting Hole Size
4.9 mm
Factory Pack QuantityFactory Pack Quantity
500
类型
Push-In Rivet
颜色
White
外径
9.6 mm
产品
Rivets
长度
8 mm
CR48-1-2拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。