DLMSPM-24-19详情
Essentra DLMSPM-24-19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Mounting Hole Size
3.2 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
PCB支持
颜色
Natural
外径
4.6 mm
产品
Supports
长度
38.1 mm
DLMSPM-24-19拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。