FPT464895A详情
Essentra FPT464895A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ethylene-Vinyl Acetate (EVA)
RoHS
Details
Mounting Styles
推入式配件
Inside Diameter
15 mm
Screw/Thread Size
5/8-11, 5/8-18, M15
Factory Pack QuantityFactory Pack Quantity
500
类型
弹性拉环盖
颜色
Yellow
0个相似型号
FPT464895A拓展信息
DM1812-1/2A
Essentra
FPL6A
Essentra
BP1008A
Essentra
DM1937-1-1/2A
Essentra
DM1937-1-1/2B
Essentra
DM1812-1/2B
Essentra
DM1750-1/2C
Essentra
FPL8A
Essentra
DM1875-1/2A
Essentra
DM1875-1/2C
Essentra








哦! 它是空的。