FTH-13S-01 BLACK详情
ESSENTRA FTH-13S-01 BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
holder
Mounting
screw
Body colour
black
Cable accessories application
cable ties
Gross weight
0.443g
Certificates
RoHS compliant
长度
15.2mm
宽度
9.7mm
FTH-13S-01 BLACK拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。