G5A详情
Essentra G5A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
质量
-
RoHS
Details
Mounting Styles
Threaded
Mounting Method
Threaded
Screw/Thread Size
1/2-20, UNF/JIC
Factory Pack QuantityFactory Pack Quantity
4500
Package
Bulk
厂商
Essentra组件
Product Status
活跃
系列
GP
尺寸/尺寸
-
类型
UNF/JIC Threaded Protection
颜色
Blue
产品
Caps
G5A拓展信息
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。