GPV74B详情
Essentra GPV74B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Mounting Styles
推入式配件
Inside Diameter
19.1 mm
Screw/Thread Size
7/8
Factory Pack QuantityFactory Pack Quantity
1600
类型
锥形帽
颜色
Yellow
0个相似型号
GPV74B拓展信息
DM1812-1/2A
Essentra
FPL6A
Essentra
BP1008A
Essentra
DM1937-1-1/2A
Essentra
DM1937-1-1/2B
Essentra
DM1812-1/2B
Essentra
DM1750-1/2C
Essentra
FPL8A
Essentra
DM1812-1B
Essentra
DM1875-1/2A
Essentra








哦! 它是空的。