HSM6-12.7-27-1详情
Essentra HSM6-12.7-27-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nylon
RoHS
Compliant
颜色
Natural
性别
Female, Female
螺纹尺寸
M6
有螺纹/无螺纹
Threaded
外径
12.7 mm
长度
26.9748 mm
0个相似型号
HSM6-12.7-27-1拓展信息
HTSN-M3-15-6-1
Essentra
HS-8-16
Essentra Components
MSW1280A
Essentra Components
SDD-DAA-15-8-M4
Essentra Components
R939-8
Essentra Components
NTS-37
Essentra Components
HSM4-8-15-2
Essentra Components
MSW1160A
Essentra Components
MSW1110A
Essentra Components
MSW1080A
Essentra Components








哦! 它是空的。