LCBS-8-20-19详情
Essentra LCBS-8-20-19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Hole Size
4 mm to 4.7 mm
RoHS
Details
类型
PCB支持
颜色
Natural
外径
7.1 mm
产品
Supports
长度
31.8 mm
LCBS-8-20-19拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。