LKSA-2-8-01详情
Essentra LKSA-2-8-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Mounting Hole Size
3.2 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
锁匙槽
颜色
Natural
产品
Supports
0个相似型号
LKSA-2-8-01拓展信息
LEDS1-4-26
Essentra Components
LEDS2E-12-01
Essentra Components
LEDM-3-09
Essentra Components
551774
Essentra
LEDS2-6-26
Essentra Components
LEDS1-6-26
Essentra Components
SQLEDS1-6-26
Essentra Components
LCBS-8-7-19
Essentra
LEDM-3-13
Essentra Components
LEDS2-8-26
Essentra Components








哦! 它是空的。