M24A详情
Essentra M24A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Mounting Styles
推入式配件
Inside Diameter
39 mm
Screw/Thread Size
M24
Factory Pack QuantityFactory Pack Quantity
550
类型
公制管帽
颜色
Red
0个相似型号
M24A拓展信息
DM1812-1/2A
Essentra
FPR3A
Essentra
BP1008A
Essentra
DM1937-1-1/2A
Essentra
DM1937-1-1/2B
Essentra
DM1812-1/2B
Essentra
DM1750-1/2C
Essentra
FPL8A
Essentra
DM1812-1B
Essentra
DM1875-1/2A
Essentra








哦! 它是空的。