MTNSP-M2.5-11-2详情
Essentra MTNSP-M2.5-11-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nylon
RoHS
Compliant
颜色
White
性别
Male, Female
镀层
Nickel
螺纹尺寸
M2.5
有螺纹/无螺纹
Threaded
外径
5.0038 mm
长度
16.9926 mm
MTNSP-M2.5-11-2拓展信息
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。