MTNSP-M2.5-6-3详情
Essentra MTNSP-M2.5-6-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nylon
RoHS
Compliant
颜色
White
性别
Male, Male
镀层
Nickel
螺纹尺寸
M2.5
有螺纹/无螺纹
Threaded
外径
5.0038 mm
长度
18.0086 mm
MTNSP-M2.5-6-3拓展信息
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。