MTNSP-M3-9-2详情
Essentra MTNSP-M3-9-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nylon
RoHS
Compliant
颜色
White
性别
Male, Male
镀层
Nickel
螺纹尺寸
M3
有螺纹/无螺纹
Threaded
外径
7.0104 mm
长度
15.0114 mm
MTNSP-M3-9-2拓展信息
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。