NG-2详情
ESSENTRA NG-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVC
Type of mounting element
foot
Colour
black
Dimensions
Ø17.5mm
Panel cutout diameter
3.2mm
Gross weight
1.723g
Certificates
RoHS compliant
高度
9mm
0个相似型号
NG-2拓展信息
NG-2详情
ESSENTRA NG-2重要参数规格及、参数值,及相似型号如下:
材料
PVC
Type of mounting element
foot
Colour
black
Dimensions
Ø17.5mm
Panel cutout diameter
3.2mm
Gross weight
1.723g
Certificates
RoHS compliant
高度
9mm
NG-2拓展信息