RRSN-52100-08详情
ESSENTRA RRSN-52100-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
polystyrene
Type of spacer
spacer sleeve
Sleeve shape
cylindrical
Spacer length
8mm
Internal diameter
5.3mm
Gross weight
0.465g
Certificates
RoHS compliant
Outside diameter
10mm
RRSN-52100-08拓展信息
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。