T3A详情
Essentra T3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
Factory Pack QuantityFactory Pack Quantity
6500
Screw/Thread Size
7/16-20, JIC
Mounting Method
Threaded
Inside Diameter
6.4 mm
Mounting Styles
Threaded
RoHS
Details
Package
Bulk
厂商
Essentra组件
Product Status
活跃
系列
TE
类型
扩口接头插头
颜色
Red
孔直径
-
法兰直径
-
产品
Plugs
面板厚度
-
T3A拓展信息
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。