TL-950-01详情
ESSENTRA TL-950-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
cable clips
Body colour
natural
Cable accessories application
Cable P-clips
A dimension
43.4mm
Gross weight
0.587g
Certificates
RoHS compliant
Bundle diameter
25.4mm
TL-950-01拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。