WS-SE-C-19A2-RT详情
Essentra WS-SE-C-19A2-RT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
包装数量
1000
RoHS
Details
Mounting Styles
Push-In
Factory Pack QuantityFactory Pack Quantity
1000
Base Material
Rubber-Based Adhesive
类型
侧面安装
颜色
Natural
产品
电缆夹
0个相似型号
WS-SE-C-19A2-RT拓展信息
CCA011A
Essentra
FTH-3-01-M
Essentra Components
101003000202
Essentra
12885
Essentra
12878
Essentra
101001400202
Essentra
22CC37D0437B
Essentra
23TA250188
Essentra
22CC16A0125B
Essentra
22CC50D1500B
Essentra








哦! 它是空的。