Essentra Access Solutions 0401126800002
- 收藏
- 对比
0401126800002
806-0401126800002
闩锁,锁
--
大陆
立即发货

COMPRESSION CAM LATCH LH 22X20 C
1最小包装量--
0401126800002详情
Essentra Access Solutions 0401126800002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Black Coating
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
压缩锁
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
0401126800002拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。