Essentra Access Solutions 0621100
- 收藏
- 对比
0621100
806-0621100
闩锁,锁
--
大陆
立即发货

CAM LATCH 22X20 CUT OUT ZAMAK CH
1最小包装量--
0621100详情
Essentra Access Solutions 0621100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
锁舌
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
0621100拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。