Essentra Access Solutions 065200000
- 收藏
- 对比
065200000
806-065200000
闩锁,锁
--
大陆
立即发货

WING KNOB CAM LATCH 20X22 CUTOUT
1最小包装量--
065200000详情
Essentra Access Solutions 065200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Plastic
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
锁舌
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
065200000拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。