Essentra Access Solutions 110110100
- 收藏
- 对比
110110100
806-110110100
闩锁,锁
--
大陆
立即发货

T HANDLE CAM LATCH 20X22 CUTOUT
1最小包装量--
110110100详情
Essentra Access Solutions 110110100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
T-Handle Cam Lock
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
110110100拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。