Essentra Access Solutions 1399112
- 收藏
- 对比
1399112
806-1399112
铰链
--
大陆
立即发货

STYLED LEAF HINGE 80X110 ZAMAK C
1最小包装量--
1399112详情
Essentra Access Solutions 1399112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Zamak
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
叶片铰链
镀层
Chrome
旋转角度
270°
RoHS状态
符合RoHS标准
1399112拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。