Essentra Access Solutions 140119400
- 收藏
- 对比
140119400
806-140119400
闩锁,锁
--
大陆
立即发货

MINI ADJUSTABLE COMPRESSION CAM
1最小包装量--
140119400详情
Essentra Access Solutions 140119400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
压缩锁
面板开孔尺寸
Circular (Flatted) - 16.20mm Dia
RoHS状态
符合RoHS标准
140119400拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。