Essentra Access Solutions 1631101001
- 收藏
- 对比
1631101001
806-1631101001
闩锁,锁
--
大陆
立即发货

SLAM CAM LATCH RH ZAMAK CHROME F
1最小包装量--
1631101001详情
Essentra Access Solutions 1631101001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
锁舌
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
1631101001拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。