Essentra Access Solutions 17021100
- 收藏
- 对比
17021100
806-17021100
闩锁,锁
--
大陆
立即发货

LONG HANDLE LIFT AND TURN 16X13
1最小包装量--
17021100详情
Essentra Access Solutions 17021100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
提升和旋转门锁
面板开孔尺寸
Circular (Flatted) - 16.50mm Dia
RoHS状态
符合RoHS标准
17021100拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。