Essentra Access Solutions 2402110300
- 收藏
- 对比
2402110300
806-2402110300
闩锁,锁
--
大陆
立即发货

ADJUSTABLE T HANDLE COMP CAM LAT
1最小包装量--
2402110300详情
Essentra Access Solutions 2402110300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
T-Handle Compression Lock
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
2402110300拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。