Essentra Access Solutions 3401110300
- 收藏
- 对比
3401110300
806-3401110300
闩锁,锁
--
大陆
立即发货

WING KNOB COMPRESSION CAM LATCH
1最小包装量--
3401110300详情
Essentra Access Solutions 3401110300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
材料
Zamak, Chrome Plated
系列
Mesan
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
压缩锁
面板开孔尺寸
Square (Rounded Corners) - 20.20mm
RoHS状态
符合RoHS标准
3401110300拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。