Essentra Components 011024P175
- 收藏
- 对比
011024P175
806-011024P175
螺丝,螺栓
--
大陆
立即发货

PAN SLOTTED SCREW 10-24 THREAD 1
1最小包装量--
011024P175详情
Essentra Components 011024P175重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
材料
Nylon
系列
MicroPlastics
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Machine Screw
螺纹尺寸
#10-24
头部直径
0.365 (9.27mm)
驱动器类型
Slotted
螺丝头类型
盘头
011024P175拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。