Essentra Components 012520P250
- 收藏
- 对比
012520P250
806-012520P250
螺丝,螺栓
--
大陆
立即发货

PAN SLOTTED SCREW 1/4-20 THREAD
1最小包装量--
012520P250详情
Essentra Components 012520P250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
材料
Nylon
系列
MicroPlastics
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Machine Screw
螺纹尺寸
1/4-20
驱动器类型
Slotted
螺丝头类型
盘头
012520P250拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。