Essentra Components 012520X175
- 收藏
- 对比
012520X175
806-012520X175
螺丝,螺栓
--
大陆
立即发货

HEX SLOTTED SCREW 1/4-20 THREAD
1最小包装量--
012520X175详情
Essentra Components 012520X175重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
材料
Nylon
系列
MicroPlastics
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Bolt
螺纹尺寸
1/4-20
驱动器类型
Hex Socket, Slotted
螺丝头类型
Hex Head
012520X175拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。