Essentra Components 28002431002
- 收藏
- 对比
28002431002
806-28002431002
机架
--
大陆
立即发货

Rotary Latch - Bumper, Two Stage, M6X1 Thread LH: Steel, Zinc Plated(PA6 Black Bumper) Single Bagged
1最小包装量--
28002431002详情
Essentra Components 28002431002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Mounting Orientation
Left-Handed
Mounting Method
Bumper
Manufacturer
Essentra
Brand
Essentra
颜色
Natural
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
完成
Zinc-Plated
产品类别
Racks & Rack Cabinet Accessories
28002431002拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。