Essentra Components 30204041
- 收藏
- 对比
30204041详情
Essentra Components 30204041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon;Steel
包装数量
1
RoHS
Compliant
Manufacturer
Essentra
Brand
Essentra
颜色
Blue
性别
Female
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
连接器类型B
Connector
完成
No Finish
钥匙类型
Key - Master System
产品类别
Racks & Rack Cabinet Accessories
30204041拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。