Essentra Components 493111M
- 收藏
- 对比
493111M
806-493111M
机架
--
大陆
立即发货

Hinge, Side Mount, Lift Off - 17X64mm , M5 Screws: Zinc Alloy, Chrome Plated, Single Bagged
1最小包装量--
493111M详情
Essentra Components 493111M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Zinc Alloy
本体材质
Zinc Alloy
包装数量
1
Manufacturer Part Number
HA-200-50
Manufacturer
Empro
Mounting Orientation
Universal
Special Features
Side Mount, Lift-Off
Mounting Method
Supplied Fasteners
Brand
Essentra
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
包括
Fasteners included
完成
Chrome-Plated
总长度
64.5 mm
产品类别
Racks & Rack Cabinet Accessories
493111M拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。