Essentra Components 498667
- 收藏
- 对比
498667
806-498667
孔插头
--
大陆
立即发货

Conduit Fittings & Accessories PLG THRD W/ O-RGM38X1.5
1最小包装量--
498667详情
Essentra Components 498667重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
High-Density Polyethylene
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Essentra
Brand
Essentra
Package
Bulk
厂商
Essentra组件
Product Status
活跃
系列
TOR
类型
阀体插头
颜色
Yellow
子类别
Wire & Cable Management
孔直径
-
法兰直径
1.890 (48.01mm)
产品类别
Conduit Fittings & Accessories
面板厚度
-
498667拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。