Essentra Components 67101
- 收藏
- 对比
67101
806-67101
螺丝和螺母起子 - 刀头、刀片和手柄
--
大陆
立即发货

Latch, Sliding - Key Alike 0.8-1.5mm Panel Thickne: ABS Black, Bulk Packed
1最小包装量--
67101详情
Essentra Components 67101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Spring Material
不锈钢
Mounting Orientation
Universal
Manufacturer
Essentra
Brand
Essentra
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
钥匙类型
Keyed Alike
产品类别
Racks & Rack Cabinet Accessories
67101拓展信息







哦! 它是空的。