Essentra Components C1327
- 收藏
- 对比
C1327
806-C1327
无类别的
--
大陆
立即发货

C1327 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C1327详情
Essentra Components C1327重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C1327拓展信息







哦! 它是空的。