Essentra Components C1590
- 收藏
- 对比
C1590
806-C1590
固定电感器
--
大陆
立即发货

C1590 datasheet pdf and Fixed Inductors product details from Essentra Components stock available at utmel
1最小包装量--
C1590详情
Essentra Components C1590重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
C1590拓展信息







哦! 它是空的。