Essentra Components C1922
- 收藏
- 对比
C1922
806-C1922
无类别的
--
大陆
立即发货

C1922 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C1922详情
Essentra Components C1922重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
Manufacturer Part Number
C1922
Manufacturer
PerkinElmer Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PERKINELMER INC
Risk Rank
5.84
频率
50 - 60
达到SVHC
unknown
C1922拓展信息







哦! 它是空的。