Essentra Components C1927
- 收藏
- 对比
C1927
806-C1927
无类别的
--
大陆
立即发货

C1927 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C1927详情
Essentra Components C1927重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Titanium
With front ring
有
Type of control element
Key
With light source
无
Package Description
, DIE OR CHIP
Package Equivalence Code
DIE OR CHIP
Manufacturer Part Number
C1927
Manufacturer
RCL Semiconductors Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
RCL SEMICONDUCTORS LTD
Risk Rank
5.71
子类别
时钟集成电路
技术
CMOS
资历状况
不合格
电源
3 V
达到SVHC
unknown
C1927拓展信息







哦! 它是空的。